Laird Technologies Ferrite Beads and Chips - MI0805K601R-10 MI0805K601R-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 851008-MI0805K601R-1 0 Series: MI Features: 600 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2390-1, 240-2390-2, MI0805K601R10, 240-2390-6
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 851008-MI0805K601R-1 0 Series: MI Features: 600 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2390-1, 240-2390-2, MI0805K601R10, 240-2390-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MI0805K601R-10 - MI0805K601R-10 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MI0805K601R-10
MI0805K601R-10
Ferrite Beads and Chips - MI0805K601R-10 MI0805K601R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 851008-MI0805K601R-1 0 Series: MI Features: 600 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2390-1, 240-2390-2, MI0805K601R10, 240-2390-6

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 851008-MI0805K601R-10
Series: MI
Features: 600 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 240-2390-1, 240-2390-2, MI0805K601R10, 240-2390-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MI0805K601R-10
Product Name Ferrite Beads and Chips - MI0805K601R-10
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Aluminum Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Structural
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details