Laird Technologies Ferrite Beads and Chips MI0805K601R-00

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1.5A 100mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1.5A 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2202-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2202-2-ND
Ferrite Beads and Chips 240-2202-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1.5A 100mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1.5A 100mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2202-2-ND
Product Name Ferrite Beads and Chips
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 30 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.0039uH 250MHz 1.6A Inductor and Choke - 71-0603HP-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads - 1-2176486-0 - TE Connectivity
Specs
Impedance 52 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers