Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1328133-MI0603L301R-
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Current Rating (Max): 2A
Standard Package: 4,000
Mounting: Surface Mount
Filter Type: Power, Signal Line
Height (Max): 0.031" (0.80mm)
Number of Lines: 1
Impedance @ Frequency: 300 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 100mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 240-2374-2,MI0603L30
RoHS Status: ROHS3 Compliant
300 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 100mOhm
300 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 100mOhm
300 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 100mOhm
FERRITE, BEAD, 1608, 100MHZ, 300R; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:300ohm; DC Current Rating:2A; Product Range:MI Series; DC Resistance Max:0.1ohm; Impedance Tolerance:-; Automotive Qualification Standard:-;RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Ferrite Beads |
| Product Number | 1328133-MI0603L301R-10 | 240-2374-6-ND | 67W0062 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | Ferrite, Bead, 1608, 100Mhz, 300R; Ferrite Case Style Laird |
| Core Material | Ferrite | ||
| Standards and Certifications | RoHS | RoHS | |
| DCR | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms |
| Rated DC Current | 2000 milliamps | 2000 milliamps | 2000 milliamps |