Laird Technologies Ferrite Beads and Chips MI0603L221R-11

Description
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2550-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2550-2-ND
Ferrite Beads and Chips 240-2550-2-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2550-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0530ANTR-ND - DigiKey
Specs
DCR 0.3500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.2uH 100MHz 0.2A Inductor and Choke - 71-0603CS-R20XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details