Laird Technologies Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores MI0603J601R-10

Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet
Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores - MI0603J601R-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
MI0603J601R-10
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores MI0603J601R-10
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Buy Now
Ferrite Beads and Chips - MI0603J601R-10 - MI0603J601R-10 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MI0603J601R-10
MI0603J601R-10
Ferrite Beads and Chips - MI0603J601R-10 MI0603J601R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1075879-MI0603J601R- 10 Packaging: Reel - TR Current Rating (Max): 1A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohm @ 100MHz DC Resistance (DCR) (Max): 200 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1075879-MI0603J601R-10
Packaging: Reel - TR
Current Rating (Max): 1A
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohm @ 100MHz
DC Resistance (DCR) (Max): 200 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics
Product Category Industrial Ceramic Materials Industrial Ceramic Materials
Product Number MI0603J601R-10 MI0603J601R-10
Product Name Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores Ferrite Beads and Chips - MI0603J601R-10
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia Ceramic Structural Parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Metalized Ceramic Coil Bodies -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications HV / Electrical; Mobile Phones, Digital Cameras, Notebook Computers, Liquid Crystal Displays, Network Transformers
View Details
Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details