Laird Technologies Ferrite Beads and Chips MI0603J601R-00

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2198-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2198-2-ND
Ferrite Beads and Chips 240-2198-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2198-2-ND
Product Name Ferrite Beads and Chips
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

60Ohm 100MHz 0.85A Inductor and Choke - 841-BMB2A0060LN2 - ERSAELECTRONICS PTE. LTD.
Specs
Impedance 60 ohms
Standards and Certifications RoHS
View Details
4 suppliers
0603AF Ferrite Chip Inductors - 0603AF-472 0603AF-472XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details