Laird Technologies Fixed Inductors MHE06031R8M-10

Description
1.8µH Shielded Molded Inductor 12.4A 9.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Shielded Molded Inductor 12.4A 9.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MHE06031R8M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Molded Inductor 12.4A 9.5mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 12.4A 9.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MHE06031R8M-10TR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Molded Inductor 12.4A 9.5mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 12.4A 9.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MHE06031R8M-10CT-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Molded Inductor 12.4A 9.5mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 12.4A 9.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-MHE06031R8M-10DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0095 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N3 0402DC-4N3XJRW , 0402DC-4N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers