Laird Technologies Fixed Inductors MHE05034R7M-10

Description
4.7µH Shielded Molded Inductor 5.9A 35.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 5.9A 35.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MHE05034R7M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 5.9A 35.5mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 5.9A 35.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MHE05034R7M-10CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 5.9A 35.5mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 5.9A 35.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MHE05034R7M-10TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 5.9A 35.5mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 5.9A 35.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-MHE05034R7M-10DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0355 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-72NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details