Laird Technologies Fixed Inductors MHE05032R2M-10

Description
2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MHE05032R2M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MHE05032R2M-10CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MHE05032R2M-10TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-MHE05032R2M-10DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0145 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details