Laird Technologies Fixed Inductors MGV252012SR47M-10

Description
470nH Shielded Molded Inductor 5.8A 22mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 5.8A 22mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MGV252012SR47M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 5.8A 22mOhm Max 1008 (2520 Metric)

470nH Shielded Molded Inductor 5.8A 22mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 240-MGV252012SR47M-10CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 5.8A 22mOhm Max 1008 (2520 Metric)

470nH Shielded Molded Inductor 5.8A 22mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 240-MGV252012SR47M-10TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 5.8A 22mOhm Max 1008 (2520 Metric)

470nH Shielded Molded Inductor 5.8A 22mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 0.47Uh, Shielded, 5.8A Rohs Compliant Laird - 24AJ1212 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, Shielded, 5.8A Rohs Compliant Laird
24AJ1212
Inductor, 0.47Uh, Shielded, 5.8A Rohs Compliant Laird 24AJ1212
INDUCTOR, 0.47UH, SHIELDED, 5.8A ROHS COMPLIANT: YES

INDUCTOR, 0.47UH, SHIELDED, 5.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-MGV252012SR47M-10DKR-ND 24AJ1212
Product Name Fixed Inductors Inductor, 0.47Uh, Shielded, 5.8A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details