Laird Technologies Fixed Inductors MGV252012S2R2M-10

Description
2.2µH Shielded Molded Inductor 2.5A 89mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 2.5A 89mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MGV252012S2R2M-10TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.5A 89mOhm Max 1008 (2520 Metric)

2.2µH Shielded Molded Inductor 2.5A 89mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 240-MGV252012S2R2M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.5A 89mOhm Max 1008 (2520 Metric)

2.2µH Shielded Molded Inductor 2.5A 89mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 240-MGV252012S2R2M-10CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.5A 89mOhm Max 1008 (2520 Metric)

2.2µH Shielded Molded Inductor 2.5A 89mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 2.5A Rohs Compliant Laird - 24AJ1214 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2.5A Rohs Compliant Laird
24AJ1214
Inductor, 2.2Uh, Shielded, 2.5A Rohs Compliant Laird 24AJ1214
INDUCTOR, 2.2UH, SHIELDED, 2.5A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 2.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-MGV252012S2R2M-10TR-ND 24AJ1214
Product Name Fixed Inductors Inductor, 2.2Uh, Shielded, 2.5A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0890 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 2567567P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.1000 ohms
View Details