Laird Technologies Fixed Inductors MGV252012R47M-10

Description
470nH Shielded Molded Inductor 4.6A 25mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 4.6A 25mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3073-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3073-2-ND
Fixed Inductors 240-3073-2-ND
470nH Shielded Molded Inductor 4.6A 25mOhm Max 1008 (2520 Metric)

470nH Shielded Molded Inductor 4.6A 25mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 0.47Uh, Shielded, 4.6A Rohs Compliant Laird - 24AJ1210 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, Shielded, 4.6A Rohs Compliant Laird
24AJ1210
Inductor, 0.47Uh, Shielded, 4.6A Rohs Compliant Laird 24AJ1210
INDUCTOR, 0.47UH, SHIELDED, 4.6A ROHS COMPLIANT: YES

INDUCTOR, 0.47UH, SHIELDED, 4.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-3073-2-ND 24AJ1210
Product Name Fixed Inductors Inductor, 0.47Uh, Shielded, 4.6A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details