Laird Technologies Fixed Inductors MGV2520122R2M-10

Description
2.2µH Shielded Molded Inductor 2.27A 98mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 2.27A 98mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MGV2520122R2M-10TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.27A 98mOhm Max 1008 (2520 Metric)

2.2µH Shielded Molded Inductor 2.27A 98mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 240-MGV2520122R2M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.27A 98mOhm Max 1008 (2520 Metric)

2.2µH Shielded Molded Inductor 2.27A 98mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 240-MGV2520122R2M-10CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.27A 98mOhm Max 1008 (2520 Metric)

2.2µH Shielded Molded Inductor 2.27A 98mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-MGV2520122R2M-10TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2872SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details