Laird Technologies Fixed Inductors MGV2520101R5M-10

Description
1.5µH Shielded Molded Inductor 2.5A 91mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 2.5A 91mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3070-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3070-2-ND
Fixed Inductors 240-3070-2-ND
1.5µH Shielded Molded Inductor 2.5A 91mOhm Max 1008 (2520 Metric)

1.5µH Shielded Molded Inductor 2.5A 91mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 2.5A Rohs Compliant Laird - 24AJ1207 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 2.5A Rohs Compliant Laird
24AJ1207
Inductor, 1.5Uh, Shielded, 2.5A Rohs Compliant Laird 24AJ1207
INDUCTOR, 1.5UH, SHIELDED, 2.5A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 2.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-3070-2-ND 24AJ1207
Product Name Fixed Inductors Inductor, 1.5Uh, Shielded, 2.5A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details