Laird Technologies Fixed Inductors MGV201610S1R5M-10

Description
1.5µH Shielded Molded Inductor 2.4A 99mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 2.4A 99mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3081-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3081-2-ND
Fixed Inductors 240-3081-2-ND
1.5µH Shielded Molded Inductor 2.4A 99mOhm Max 0806 (2016 Metric)

1.5µH Shielded Molded Inductor 2.4A 99mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 2.4A Rohs Compliant Laird - 24AJ1200 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 2.4A Rohs Compliant Laird
24AJ1200
Inductor, 1.5Uh, Shielded, 2.4A Rohs Compliant Laird 24AJ1200
INDUCTOR, 1.5UH, SHIELDED, 2.4A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 2.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-3081-2-ND 24AJ1200
Product Name Fixed Inductors Inductor, 1.5Uh, Shielded, 2.4A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567641 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details