Laird Technologies Fixed Inductors MGV201610R33M-10

Description
330nH Shielded Molded Inductor 4.1A 29mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 4.1A 29mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3059-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3059-1-ND
Fixed Inductors 240-3059-1-ND
330nH Shielded Molded Inductor 4.1A 29mOhm Max 0806 (2016 Metric)

330nH Shielded Molded Inductor 4.1A 29mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-3059-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3059-2-ND
Fixed Inductors 240-3059-2-ND
330nH Shielded Molded Inductor 4.1A 29mOhm Max 0806 (2016 Metric)

330nH Shielded Molded Inductor 4.1A 29mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-3059-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-11N 0402CS-11NXJRW , 0402CS-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details