Laird Technologies Fixed Inductors MGV2016102R2M-10

Description
2.2µH Shielded Molded Inductor 1.7A 150mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 1.7A 150mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3064-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3064-2-ND
Fixed Inductors 240-3064-2-ND
2.2µH Shielded Molded Inductor 1.7A 150mOhm Max 0806 (2016 Metric)

2.2µH Shielded Molded Inductor 1.7A 150mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-3064-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3064-1-ND
Fixed Inductors 240-3064-1-ND
2.2µH Shielded Molded Inductor 1.7A 150mOhm Max 0806 (2016 Metric)

2.2µH Shielded Molded Inductor 1.7A 150mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-3064-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3064-6-ND
Fixed Inductors 240-3064-6-ND
2.2µH Shielded Molded Inductor 1.7A 150mOhm Max 0806 (2016 Metric)

2.2µH Shielded Molded Inductor 1.7A 150mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-3064-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details