Laird Technologies Fixed Inductors MGV2016101R0M-10

Description
1µH Shielded Molded Inductor 2.6A 69mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 2.6A 69mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3062-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3062-1-ND
Fixed Inductors 240-3062-1-ND
1µH Shielded Molded Inductor 2.6A 69mOhm Max 0806 (2016 Metric)

1µH Shielded Molded Inductor 2.6A 69mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-3062-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3062-2-ND
Fixed Inductors 240-3062-2-ND
1µH Shielded Molded Inductor 2.6A 69mOhm Max 0806 (2016 Metric)

1µH Shielded Molded Inductor 2.6A 69mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-3062-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers