Laird Technologies Fixed Inductors MGV17073R3M-10

Description
3.3µH Shielded Molded Inductor 28A 3.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 28A 3.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3202-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3202-2-ND
Fixed Inductors 240-3202-2-ND
3.3µH Shielded Molded Inductor 28A 3.9mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 28A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-3202-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3202-6-ND
Fixed Inductors 240-3202-6-ND
3.3µH Shielded Molded Inductor 28A 3.9mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 28A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-3202-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3202-1-ND
Fixed Inductors 240-3202-1-ND
3.3µH Shielded Molded Inductor 28A 3.9mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 28A 3.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-3202-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-8N8 016008C-8N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details