Laird Technologies Fixed Inductors MGV12051R5M-10

Description
1.5µH Shielded Molded Inductor 23A 4.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 23A 4.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2836-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2836-2-ND
Fixed Inductors 240-2836-2-ND
1.5µH Shielded Molded Inductor 23A 4.1mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 23A 4.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2836-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2836-1-ND
Fixed Inductors 240-2836-1-ND
1.5µH Shielded Molded Inductor 23A 4.1mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 23A 4.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2836-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers