Laird Technologies Fixed Inductors MGV10046R8M-10

Description
6.8µH Shielded Molded Inductor 8A 23.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 8A 23.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MGV10046R8M-10TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 8A 23.3mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 8A 23.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV10046R8M-10CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 8A 23.3mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 8A 23.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV10046R8M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 8A 23.3mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 8A 23.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-MGV10046R8M-10TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567711 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details