Laird Technologies Fixed Inductors MGV10044R7M-10

Description
4.7µH Shielded Molded Inductor 9.5A 16.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 9.5A 16.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2819-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2819-2-ND
Fixed Inductors 240-2819-2-ND
4.7µH Shielded Molded Inductor 9.5A 16.5mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 9.5A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2819-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2819-1-ND
Fixed Inductors 240-2819-1-ND
4.7µH Shielded Molded Inductor 9.5A 16.5mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 9.5A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1341130-MGV10044R7M-10 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1341130-MGV10044R7M-10
Inductors, Coils, Chokes - Fixed Inductors 1341130-MGV10044R7M-10
Win Source Part Number: 1341130-MGV10044R7M- 10 Category: Inductors, Coils, Chokes - Fixed Inductors Series: MGV Type: Molded Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.169" (4.30mm) Standard Package: 500 Tolerance: ±20% Ratings: AEC-Q200 Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 16.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Current Rating (Amps): 9.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Laird-Signal Integrity Products Current - Saturation (Isat): 17A

Win Source Part Number: 1341130-MGV10044R7M-10
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: MGV
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 500
Tolerance: ±20%
Ratings: AEC-Q200
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 16.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Current Rating (Amps): 9.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Laird-Signal Integrity Products
Current - Saturation (Isat): 17A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2819-2-ND 1341130-MGV10044R7M-10
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0165 ohms 0.0165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Adjustable Inductors - 1956-JLC02E030TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 90
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details