2.2µH Shielded Molded Inductor 12A 9mOhm Max Nonstandard
Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 853569-MGV10042R2M-1
Series: MGV
Features: 2.2 µH Inductor 12 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 240-2935-1, 240-2935-2, MGV10042R2M-10-ND, 240-2935-6
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 240-2935-2-ND | 853569-MGV10042R2M-10 |
| Product Name | Fixed Inductors | Fixed Inductors - MGV10042R2M-10 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |