Laird Technologies Fixed Inductors MGV0625R10N-10

Description
100nH Shielded Molded Inductor 30A 1.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Molded Inductor 30A 1.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3170-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3170-2-ND
Fixed Inductors 240-3170-2-ND
100nH Shielded Molded Inductor 30A 1.7mOhm Max Nonstandard

100nH Shielded Molded Inductor 30A 1.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-3170-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2683JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-11N 0402CS-11NXJRW , 0402CS-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details