Laird Technologies Fixed Inductors MGV0605R82M-10

Description
820nH Shielded Molded Inductor 16.5A 4.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 16.5A 4.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2919-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2919-2-ND
Fixed Inductors 240-2919-2-ND
820nH Shielded Molded Inductor 16.5A 4.9mOhm Max Nonstandard

820nH Shielded Molded Inductor 16.5A 4.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2919-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details