Laird Technologies Inductors, Coils, Chokes - Fixed Inductors MGV06056R8M-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1327375-MGV06056R8M- 10 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.287" L x 0.264" W (7.30mm x 6.70mm) Inductance: 6.8 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 800 Mounting: Surface Mount Tolerance: ±20% DC Resistance (DCR): 44.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 240-2915-1,240-2915- 2,MGV06056R8M-10-ND, 240-2915-6 Current - Saturation (Isat): 6A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1327375-MGV06056R8M- 10 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.287" L x 0.264" W (7.30mm x 6.70mm) Inductance: 6.8 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 800 Mounting: Surface Mount Tolerance: ±20% DC Resistance (DCR): 44.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 240-2915-1,240-2915- 2,MGV06056R8M-10-ND, 240-2915-6 Current - Saturation (Isat): 6A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327375-MGV06056R8M-10 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327375-MGV06056R8M-10
Inductors, Coils, Chokes - Fixed Inductors 1327375-MGV06056R8M-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1327375-MGV06056R8M- 10 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.287" L x 0.264" W (7.30mm x 6.70mm) Inductance: 6.8 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 800 Mounting: Surface Mount Tolerance: ±20% DC Resistance (DCR): 44.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 240-2915-1,240-2915- 2,MGV06056R8M-10-ND, 240-2915-6 Current - Saturation (Isat): 6A RoHS Status: ROHS3 Compliant

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1327375-MGV06056R8M-10
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.287" L x 0.264" W (7.30mm x 6.70mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 800
Mounting: Surface Mount
Tolerance: ±20%
DC Resistance (DCR): 44.6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
Current Rating (Amps): 5.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 240-2915-1,240-2915-2,MGV06056R8M-10-ND,240-2915-6
Current - Saturation (Isat): 6A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 240-MGV06056R8M-10TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 5.5A 44.6mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.5A 44.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV06056R8M-10CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 5.5A 44.6mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 5.5A 44.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327375-MGV06056R8M-10 240-MGV06056R8M-10TR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2125996P - RS Components, Ltd.
Specs
Inductance Range 2700 microH
Rated DC Current 90 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details