Laird Technologies Fixed Inductors MGV0602R15M-10

Description
150nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2894-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2894-2-ND
Fixed Inductors 240-2894-2-ND
150nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard

150nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2894-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2894-1-ND
Fixed Inductors 240-2894-1-ND
150nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard

150nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2894-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-5743-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers