Laird Technologies Fixed Inductors MGV0503R82M-10

Description
820nH Shielded Molded Inductor 9.3A 11.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 9.3A 11.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2887-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2887-2-ND
Fixed Inductors 240-2887-2-ND
820nH Shielded Molded Inductor 9.3A 11.9mOhm Max Nonstandard

820nH Shielded Molded Inductor 9.3A 11.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2887-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-62N 0402DC-62NXJRW , 0402DC-62NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-024 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
3 suppliers
Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details