Laird Technologies Fixed Inductors MGV04124R7M-10

Description
4.7µH Shielded Molded Inductor 2A 145mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 2A 145mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MGV04124R7M-10TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 2A 145mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 2A 145mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV04124R7M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 2A 145mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 2A 145mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV04124R7M-10CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 2A 145mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 2A 145mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-MGV04124R7M-10TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-27N 0402CS-27NXJRW , 0402CS-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-003 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details