Laird Technologies Fixed Inductors MGV04022R2M-10

Description
2.2µH Shielded Molded Inductor 3A 58mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 3A 58mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MGV04022R2M-10CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 3A 58mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 3A 58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV04022R2M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 3A 58mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 3A 58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV04022R2M-10TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 3A 58mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 3A 58mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-MGV04022R2M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-3N9 0402CT-3N9XJRW , 0402CT-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details