Laird Technologies Fixed Inductors MGV0312R68M-10

Description
680nH Shielded Molded Inductor 4A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 4A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3092-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3092-2-ND
Fixed Inductors 240-3092-2-ND
680nH Shielded Molded Inductor 4A 40mOhm Max Nonstandard

680nH Shielded Molded Inductor 4A 40mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-3092-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J473JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N4 0402DC-8N4XJRW , 0402DC-8N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2125969P - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 1260 milliamps
Standards and Certifications RoHS
View Details