Laird Technologies Fixed Inductors MGV0312R47M-10

Description
470nH Shielded Molded Inductor 5A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 5A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3091-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3091-2-ND
Fixed Inductors 240-3091-2-ND
470nH Shielded Molded Inductor 5A 30mOhm Max Nonstandard

470nH Shielded Molded Inductor 5A 30mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-3091-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details