Laird Technologies Fixed Inductors MGV0302R47M-10

Description
470nH Shielded Molded Inductor 7A 23mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 7A 23mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3103-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3103-2-ND
Fixed Inductors 240-3103-2-ND
470nH Shielded Molded Inductor 7A 23mOhm Max Nonstandard

470nH Shielded Molded Inductor 7A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-3103-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3103-1-ND
Fixed Inductors 240-3103-1-ND
470nH Shielded Molded Inductor 7A 23mOhm Max Nonstandard

470nH Shielded Molded Inductor 7A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-3103-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3103-6-ND
Fixed Inductors 240-3103-6-ND
470nH Shielded Molded Inductor 7A 23mOhm Max Nonstandard

470nH Shielded Molded Inductor 7A 23mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-3103-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET3542-051 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 33000 to 1000 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details