Laird Technologies Fixed Inductors MGV03023R3M-10

Description
3.3µH Shielded Molded Inductor 3A 145mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 3A 145mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MGV03023R3M-10TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 3A 145mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 3A 145mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV03023R3M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 3A 145mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 3A 145mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV03023R3M-10CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 3A 145mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 3A 145mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-MGV03023R3M-10TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Molded SMD Inductors - 1-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details