Laird Technologies Fixed Inductors - MGA06032R2M-10 MGA06032R2M-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 926998-MGA06032R2M-1 0 Series: MGA Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Unshielded Molded Inductor 8.5 A 20mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 240-3011-1, 240-3011-2, 240-3011-6
Request a Quote
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 926998-MGA06032R2M-1 0 Series: MGA Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Unshielded Molded Inductor 8.5 A 20mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 240-3011-1, 240-3011-2, 240-3011-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MGA06032R2M-10 - 926998-MGA06032R2M-10 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MGA06032R2M-10
926998-MGA06032R2M-10
Fixed Inductors - MGA06032R2M-10 926998-MGA06032R2M-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 926998-MGA06032R2M-1 0 Series: MGA Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Unshielded Molded Inductor 8.5 A 20mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 240-3011-1, 240-3011-2, 240-3011-6

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 926998-MGA06032R2M-10
Series: MGA
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 µH Unshielded Molded Inductor 8.5 A 20mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: 240-3011-1, 240-3011-2, 240-3011-6

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 926998-MGA06032R2M-10
Product Name Fixed Inductors - MGA06032R2M-10
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details