2.4GHz, 5.5GHz Bluetooth, WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2.5dBi, 4.8dBi U.FL (UMCC), IPEX MHF1 Surface Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 776-MAF94383-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, WLAN |
| Primary Frequency Range | 2400.0 to 5500.0 MHz |
| Gain | 2.5 to 4.8 dB |
| VSWR | 2 :1 |
Vertical