Laird Technologies RF Antennas MAF94264

Description
2.4GHz, 5.5GHz Bluetooth, WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2.5dBi, 4.8dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
2.4GHz, 5.5GHz Bluetooth, WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2.5dBi, 4.8dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-MAF94264-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
776-MAF94264-ND
RF Antennas 776-MAF94264-ND
2.4GHz, 5.5GHz Bluetooth, WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2.5dBi, 4.8dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.4GHz, 5.5GHz Bluetooth, WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2.5dBi, 4.8dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 776-MAF94264-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2400.0 to 5500.0 MHz
Gain 2.5 to 4.8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details