Laird Technologies Ferrite Beads and Chips - LI1806E800R-10 LI1806E800R-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1052551-LI1806E800R- 10 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.073" (1.85mm) Number of Lines: 1 Impedance @ Frequency: 80 Ohm @ 100MHz DC Resistance (DCR) (Max): 300 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1052551-LI1806E800R- 10 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.073" (1.85mm) Number of Lines: 1 Impedance @ Frequency: 80 Ohm @ 100MHz DC Resistance (DCR) (Max): 300 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - LI1806E800R-10 - LI1806E800R-10 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - LI1806E800R-10
LI1806E800R-10
Ferrite Beads and Chips - LI1806E800R-10 LI1806E800R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1052551-LI1806E800R- 10 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.073" (1.85mm) Number of Lines: 1 Impedance @ Frequency: 80 Ohm @ 100MHz DC Resistance (DCR) (Max): 300 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1052551-LI1806E800R-10
Packaging: Reel - TR
Current Rating (Max): 500mA
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.073" (1.85mm)
Number of Lines: 1
Impedance @ Frequency: 80 Ohm @ 100MHz
DC Resistance (DCR) (Max): 300 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number LI1806E800R-10
Product Name Ferrite Beads and Chips - LI1806E800R-10
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details