Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 778609-LI1806E101R-1
Series: LI
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 1806 (4516 Metric)
Mounting: SMD
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 100 Ohm @ 100MHz
Family Name: LI
Categories: Filters
Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm)
Height (Maximum): 0.073" (1.85mm)
Current Rating (Maximum): 500mA
DC Resistance (DCR) (Maximum): 300 mOhm
Introduction Date: April 10, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | LI1806E101R-10 |
| Product Name | Ferrite Beads and Chips - LI1806E101R-10 |