Laird Technologies Ferrite Beads and Chips - LI1806C151R-10 LI1806C151R-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 877108-LI1806C151R-1 0 Series: LI Operating Temperature Range: -40°C ~ 125°C Features: 150 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 1806 (4516 Metric) 300mA 500mOhm Package: 1806 (4516 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: Q4471602, 240-2418-6, LI1806C151R10, 240-2418-2, 240-2418-1
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 877108-LI1806C151R-1 0 Series: LI Operating Temperature Range: -40°C ~ 125°C Features: 150 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 1806 (4516 Metric) 300mA 500mOhm Package: 1806 (4516 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: Q4471602, 240-2418-6, LI1806C151R10, 240-2418-2, 240-2418-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - LI1806C151R-10 - LI1806C151R-10 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - LI1806C151R-10
LI1806C151R-10
Ferrite Beads and Chips - LI1806C151R-10 LI1806C151R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 877108-LI1806C151R-1 0 Series: LI Operating Temperature Range: -40°C ~ 125°C Features: 150 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 1806 (4516 Metric) 300mA 500mOhm Package: 1806 (4516 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: Q4471602, 240-2418-6, LI1806C151R10, 240-2418-2, 240-2418-1

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 877108-LI1806C151R-10
Series: LI
Operating Temperature Range: -40°C ~ 125°C
Features: 150 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 1806 (4516 Metric) 300mA 500mOhm
Package: 1806 (4516 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: Q4471602, 240-2418-6, LI1806C151R10, 240-2418-2, 240-2418-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number LI1806C151R-10
Product Name Ferrite Beads and Chips - LI1806C151R-10
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details