Laird Technologies Ferrite Beads and Chips - LI1806C151R-00 LI1806C151R-00

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 778608-LI1806C151R-0 0 Series: LI Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 1806 (4516 Metric) Mounting: SMD Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 150 Ohm @ 100MHz Part Status: Obsolete(EOL) Family Name: LI Categories: Filters Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm) Height (Maximum): 0.073" (1.85mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 500 mOhm Introduction Date: September 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 778608-LI1806C151R-0 0 Series: LI Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 1806 (4516 Metric) Mounting: SMD Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 150 Ohm @ 100MHz Part Status: Obsolete(EOL) Family Name: LI Categories: Filters Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm) Height (Maximum): 0.073" (1.85mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 500 mOhm Introduction Date: September 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - LI1806C151R-00 - LI1806C151R-00 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - LI1806C151R-00
LI1806C151R-00
Ferrite Beads and Chips - LI1806C151R-00 LI1806C151R-00
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 778608-LI1806C151R-0 0 Series: LI Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 1806 (4516 Metric) Mounting: SMD Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 150 Ohm @ 100MHz Part Status: Obsolete(EOL) Family Name: LI Categories: Filters Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm) Height (Maximum): 0.073" (1.85mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 500 mOhm Introduction Date: September 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 778608-LI1806C151R-00
Series: LI
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 1806 (4516 Metric)
Mounting: SMD
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 150 Ohm @ 100MHz
Part Status: Obsolete(EOL)
Family Name: LI
Categories: Filters
Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm)
Height (Maximum): 0.073" (1.85mm)
Current Rating (Maximum): 300mA
DC Resistance (DCR) (Maximum): 500 mOhm
Introduction Date: September 19, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number LI1806C151R-00
Product Name Ferrite Beads and Chips - LI1806C151R-00
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details