Laird Technologies Ferrite Beads and Chips - LI1206H151R-10 LI1206H151R-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1052548-LI1206H151R- 10 Packaging: Reel - TR Current Rating (Max): 800mA Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 150 Ohm @ 100MHz DC Resistance (DCR) (Max): 150 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1052548-LI1206H151R- 10 Packaging: Reel - TR Current Rating (Max): 800mA Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 150 Ohm @ 100MHz DC Resistance (DCR) (Max): 150 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - LI1206H151R-10 - LI1206H151R-10 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - LI1206H151R-10
LI1206H151R-10
Ferrite Beads and Chips - LI1206H151R-10 LI1206H151R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1052548-LI1206H151R- 10 Packaging: Reel - TR Current Rating (Max): 800mA Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 150 Ohm @ 100MHz DC Resistance (DCR) (Max): 150 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1052548-LI1206H151R-10
Packaging: Reel - TR
Current Rating (Max): 800mA
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 150 Ohm @ 100MHz
DC Resistance (DCR) (Max): 150 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number LI1206H151R-10
Product Name Ferrite Beads and Chips - LI1206H151R-10
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details