Laird Technologies Filters - Ferrite Beads and Chips LI1206E520R-00

Description
Win Source Part Number: 1134952-LI1206E520R- 00 Category: Filters>Ferrite Beads and Chips Series: LI Package: Tape & Reel (TR),Cut Tape (CT) Current Rating (Max): 800mA Standard Package: 3,000 Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 52 Ohms @ 100 MHz DC Resistance (DCR) (Max): 150mOhm Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): LI1206E520R00; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Laird-Signal Integrity Products Other Names: LI1206E520R00,240-22 21-2,240-2221-1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1134952-LI1206E520R- 00 Category: Filters>Ferrite Beads and Chips Series: LI Package: Tape & Reel (TR),Cut Tape (CT) Current Rating (Max): 800mA Standard Package: 3,000 Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 52 Ohms @ 100 MHz DC Resistance (DCR) (Max): 150mOhm Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): LI1206E520R00; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Laird-Signal Integrity Products Other Names: LI1206E520R00,240-22 21-2,240-2221-1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1134952-LI1206E520R-00
Filters - Ferrite Beads and Chips 1134952-LI1206E520R-00
Win Source Part Number: 1134952-LI1206E520R- 00 Category: Filters>Ferrite Beads and Chips Series: LI Package: Tape & Reel (TR),Cut Tape (CT) Current Rating (Max): 800mA Standard Package: 3,000 Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 52 Ohms @ 100 MHz DC Resistance (DCR) (Max): 150mOhm Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): LI1206E520R00; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Laird-Signal Integrity Products Other Names: LI1206E520R00,240-22 21-2,240-2221-1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1134952-LI1206E520R-00
Category: Filters>Ferrite Beads and Chips
Series: LI
Package: Tape & Reel (TR),Cut Tape (CT)
Current Rating (Max): 800mA
Standard Package: 3,000
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 52 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 150mOhm
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): LI1206E520R00;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Laird-Signal Integrity Products
Other Names: LI1206E520R00,240-2221-2,240-2221-1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1134952-LI1206E520R-00
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0180 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-82N 0402DC-82NXJRW , 0402DC-82NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2125972 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 150 microH
View Details
Central Technologies
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details