Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 778607-LI0805H151R-1
Series: LI
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 0805
Mounting: SMD
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 150 Ohm @ 100MHz
Family Name: LI
Categories: Filters
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Maximum): 0.043" (1.10mm)
Current Rating (Maximum): 800mA
DC Resistance (DCR) (Maximum): 150 mOhm
Introduction Date: April 25, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | LI0805H151R-10 |
| Product Name | Ferrite Beads and Chips - LI0805H151R-10 |