Laird Technologies Ferrite Beads and Chips - LI0805H121R-10 LI0805H121R-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 851239-LI0805H121R-1 0 Series: LI Features: 120 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: Q2282539C, 240-2383-1, LI0805H121R10, 240-2383-2, 240-2383-6
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 851239-LI0805H121R-1 0 Series: LI Features: 120 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: Q2282539C, 240-2383-1, LI0805H121R10, 240-2383-2, 240-2383-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - LI0805H121R-10 - LI0805H121R-10 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - LI0805H121R-10
LI0805H121R-10
Ferrite Beads and Chips - LI0805H121R-10 LI0805H121R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 851239-LI0805H121R-1 0 Series: LI Features: 120 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: Q2282539C, 240-2383-1, LI0805H121R10, 240-2383-2, 240-2383-6

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 851239-LI0805H121R-10
Series: LI
Features: 120 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: Q2282539C, 240-2383-1, LI0805H121R10, 240-2383-2, 240-2383-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number LI0805H121R-10
Product Name Ferrite Beads and Chips - LI0805H121R-10
Unlock Full Specs
to access all available technical data

Similar Products

Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Aluminum Nitride Ceramic Thermal Pads -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications LED Board Thermal Interface Material
Performance Features preferential heat-transfer path
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details