Laird Technologies Filters Ferrite Beads and Chips LI0805G301R-10

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Laird-Signal Integrity Products Category: Filters Ferrite Beads and Chips Series: 0805 Product Status: Active Filter Type: Power, Signal Line Impedance @ Frequency: 300 Ohms @ 100 MHz Current Rating (Max): 1A DC Resistance (DCR) (Max): 200mOhm Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Laird-Signal Integrity Products Category: Filters Ferrite Beads and Chips Series: 0805 Product Status: Active Filter Type: Power, Signal Line Impedance @ Frequency: 300 Ohms @ 100 MHz Current Rating (Max): 1A DC Resistance (DCR) (Max): 200mOhm Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Ferrite Beads and Chips - LI0805G301R-10 - Win Source Electronics
Laguna Hills, CA, United States
Filters Ferrite Beads and Chips
LI0805G301R-10
Filters Ferrite Beads and Chips LI0805G301R-10
Alternative Parts (Cross-Reference): Cross Manufacturer: Laird-Signal Integrity Products Category: Filters Ferrite Beads and Chips Series: 0805 Product Status: Active Filter Type: Power, Signal Line Impedance @ Frequency: 300 Ohms @ 100 MHz Current Rating (Max): 1A DC Resistance (DCR) (Max): 200mOhm Operating Temperature: -40°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Laird-Signal Integrity Products
Category: Filters Ferrite Beads and Chips
Series: 0805
Product Status: Active
Filter Type: Power, Signal Line
Impedance @ Frequency: 300 Ohms @ 100 MHz
Current Rating (Max): 1A
DC Resistance (DCR) (Max): 200mOhm
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number LI0805G301R-10
Product Name Filters Ferrite Beads and Chips
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details