Laird Technologies Ferrite Beads and Chips - LF1206E152R-10 LF1206E152R-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 922923-LF1206E152R-1 0 Series: LF Operating Temperature Range: -40°C ~ 125°C Features: Power, Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 300mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2566-1, 240-2566-2, 240-2566-6, LF1206E152R10
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 922923-LF1206E152R-1 0 Series: LF Operating Temperature Range: -40°C ~ 125°C Features: Power, Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 300mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2566-1, 240-2566-2, 240-2566-6, LF1206E152R10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - LF1206E152R-10 - LF1206E152R-10 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - LF1206E152R-10
LF1206E152R-10
Ferrite Beads and Chips - LF1206E152R-10 LF1206E152R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 922923-LF1206E152R-1 0 Series: LF Operating Temperature Range: -40°C ~ 125°C Features: Power, Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 300mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2566-1, 240-2566-2, 240-2566-6, LF1206E152R10

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 922923-LF1206E152R-10
Series: LF
Operating Temperature Range: -40°C ~ 125°C
Features: Power, Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 300mOhm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 240-2566-1, 240-2566-2, 240-2566-6, LF1206E152R10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number LF1206E152R-10
Product Name Ferrite Beads and Chips - LF1206E152R-10
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details