Laird Technologies Fixed Inductors IWC1008DR47R-3G

Description
FIXED IND 470NH 470MA 1.19 OHM
Request a Quote Datasheet
Description
FIXED IND 470NH 470MA 1.19 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-IWC1008DR47R-3GTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 470MA 1.19 OHM

FIXED IND 470NH 470MA 1.19 OHM

Buy Now Datasheet
Fixed Inductors - 240-IWC1008DR47R-3GCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 470MA 1.19 OHM

FIXED IND 470NH 470MA 1.19 OHM

Buy Now Datasheet
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird - 61AK9750 - Newark, An Avnet Company
Chicago, IL, United States
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird
61AK9750
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird 61AK9750
SMD WIRE WOUND CERAMIC CHIP INDUCTORS ROHS COMPLIANT: YES

SMD WIRE WOUND CERAMIC CHIP INDUCTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-IWC1008DR47R-3GTR-ND 61AK9750
Product Name Fixed Inductors Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-101 0402DF-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers