Laird Technologies Fixed Inductors IWC0805E27NR-3G

Description
FIXED IND 27NH 500MA 250 MOHM
Request a Quote Datasheet
Description
FIXED IND 27NH 500MA 250 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-IWC0805E27NR-3GTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 500MA 250 MOHM

FIXED IND 27NH 500MA 250 MOHM

Buy Now Datasheet
Fixed Inductors - 240-IWC0805E27NR-3GDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 500MA 250 MOHM

FIXED IND 27NH 500MA 250 MOHM

Buy Now Datasheet
Fixed Inductors - 240-IWC0805E27NR-3GCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 500MA 250 MOHM

FIXED IND 27NH 500MA 250 MOHM

Buy Now Datasheet
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird - 61AK9734 - Newark, An Avnet Company
Chicago, IL, United States
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird
61AK9734
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird 61AK9734
SMD WIRE WOUND CERAMIC CHIP INDUCTORS ROHS COMPLIANT: YES

SMD WIRE WOUND CERAMIC CHIP INDUCTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-IWC0805E27NR-3GTR-ND 61AK9734
Product Name Fixed Inductors Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N8 0402DC-5N8XJRW , 0402DC-5N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers