Laird Technologies Fixed Inductors IC1206A333R-10

Description
33µH Unshielded Multilayer Inductor 5mA 1.05Ohm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Multilayer Inductor 5mA 1.05Ohm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IC1206A333R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IC1206A333R-10-ND
Fixed Inductors IC1206A333R-10-ND
33µH Unshielded Multilayer Inductor 5mA 1.05Ohm Max 1206 (3216 Metric)

33µH Unshielded Multilayer Inductor 5mA 1.05Ohm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IC1206A333R-10-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2122SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details